Samtec Inc. Pitch Spacing Samtec ZF5S-25-01-T-WT-TR.

Description
Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes
Description
Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Samtec - 32AC4734 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Samtec
32AC4734
Pitch Spacing Samtec 32AC4734
Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes

Pitch Spacing:0.5mm; No. of Contacts:25Contacts; Gender:Socket; Product Range:ZF5S Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC4734
Product Name Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details