Samtec Inc. Pitch Spacing Samtec ZF1-10-01-T-WT.

Description
Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Samtec - 28AC5940 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Samtec
28AC5940
Pitch Spacing Samtec 28AC5940
Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes

Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Socket; Product Range:ZF1 Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC5940
Product Name Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers