Samtec Inc. Mezzanine Conn, Compresn, 400Pos, 10Row; Mezzanine Connector Type Samtec ZA1-40-2-1.00-Z-10

Description
MEZZANINE CONN, COMPRESN, 400POS, 10ROW; Mezzanine Connector Type:Compression; Pitch Spacing:1mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
MEZZANINE CONN, COMPRESN, 400POS, 10ROW; Mezzanine Connector Type:Compression; Pitch Spacing:1mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Compresn, 400Pos, 10Row; Mezzanine Connector Type Samtec - 67AC7138 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Compresn, 400Pos, 10Row; Mezzanine Connector Type Samtec
67AC7138
Mezzanine Conn, Compresn, 400Pos, 10Row; Mezzanine Connector Type Samtec 67AC7138
MEZZANINE CONN, COMPRESN, 400POS, 10ROW; Mezzanine Connector Type:Compression; Pitch Spacing:1mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, COMPRESN, 400POS, 10ROW; Mezzanine Connector Type:Compression; Pitch Spacing:1mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC7138
Product Name Mezzanine Conn, Compresn, 400Pos, 10Row; Mezzanine Connector Type Samtec
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers