Samtec Inc. Connector, Stacking, Header, 100 Position, 5Row; Pitch Spacing Samtec YFT-20-05-H-05-SB-K-TR

Description
CONNECTOR, STACKING, HEADER, 100 POSITION, 5ROW; Pitch Spacing:1.27mm; No. of Rows:5Rows; No. of Contacts:100Contacts ; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack Series; Gender:Header RoHS Compliant: No
Datasheet
Description
CONNECTOR, STACKING, HEADER, 100 POSITION, 5ROW; Pitch Spacing:1.27mm; No. of Rows:5Rows; No. of Contacts:100Contacts ; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack Series; Gender:Header RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 100 Position, 5Row; Pitch Spacing Samtec - 94T6744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 100 Position, 5Row; Pitch Spacing Samtec
94T6744
Connector, Stacking, Header, 100 Position, 5Row; Pitch Spacing Samtec 94T6744
CONNECTOR, STACKING, HEADER, 100 POSITION, 5ROW; Pitch Spacing:1.27mm; No. of Rows:5Rows; No. of Contacts:100Contacts ; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack Series; Gender:Header RoHS Compliant: No

CONNECTOR, STACKING, HEADER, 100 POSITION, 5ROW; Pitch Spacing:1.27mm; No. of Rows:5Rows; No. of Contacts:100Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack Series; Gender:Header RoHS Compliant: No

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - YFT-20-05-H-05-SB-K-TR - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
YFT-20-05-H-05-SB-K-TR
Arrays, Edge Type, Mezzanine (Board to Board) YFT-20-05-H-05-SB-K-TR
CONN ARRAY PLUG 100POS SMD GOLD

CONN ARRAY PLUG 100POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 94T6744 YFT-20-05-H-05-SB-K-TR
Product Name Connector, Stacking, Header, 100 Position, 5Row; Pitch Spacing Samtec Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers PCB Pins; Array, Male Pins
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 1-2307829-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details