CONN RCPT USB2.0 TYPEB 4POS R/A Product overview: USBR-B-S-F-O-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBR-B-S-F-O-TH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383814-USBR-B-S-F-O
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Series: USBR
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Number of Ports: 1
Standard Package: 1 pcs
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Orange
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -50°C ~ 85°C
Shell/Shielding Material: Phosphor Bronze, Steel
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: USBR-B
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
High-Retention USB 2.0 Interface Type B
CONN RCPT USB2.0 TYPEB 4POS R/A
USB CONNECTOR, 2.0 TYPE B, RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors High-Retention USB 2.0 Interface, Type A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-USBR-B-S-F-O-TH | 1383814-USBR-B-S-F-O-TH | USBR-B-S-F-O-TH | USBR-B-S-F-O-TH | 14R4574 | USBR-B-S-F-O-TH |
| Product Name | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Connector, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Samtec | USB Connectors |
| Termination | Solder | Solder | Solder | Solder | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | 30 volts | ||
| Connector Type | USB | USB | USB | USB |