Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003875-USBR-A-S-S-O
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 4
Gender: Receptacle
Length: 14.55 mm
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 4
Insulation Material: Thermoplastic
Contact Resistance: 30 mΩ
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 50394-8100; 1734366-1; 292303-1; 02-06-5103; 105057-0001; 215307-7USBRASSOTH;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 14.3 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
REACH SVHC: No SVHC
USB Standard: USB 2.0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003875-USBR-A-S-S-O-TH |
| Product Name | OEM Parts - OEM Parts (T - Z) - USBR-A-S-S-O-TH |