Samtec Inc. Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Samtec USBR-A-S-F-O-TH.

Description
USB CONNECTOR, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USBR-A Series RoHS Compliant: Yes
Datasheet
Description
USB CONNECTOR, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USBR-A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Samtec - 26AC5153 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Samtec
26AC5153
Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Samtec 26AC5153
USB CONNECTOR, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USBR-A Series RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USBR-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5153
Product Name Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Samtec
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
USB Video Adapters - 1238054 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details