Samtec Inc. USB Connectors USBR-A-D-S-O-TH

Description
High-Retention USB 2.0 Interface Type B
Request a Quote Datasheet
Description
High-Retention USB 2.0 Interface Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBR-A-D-S-O-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBR-A-D-S-O-TH
USB Connectors USBR-A-D-S-O-TH
High-Retention USB 2.0 Interface Type B

High-Retention USB 2.0 Interface Type B

Buy Now
Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec - 36AJ8042 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec
36AJ8042
Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec 36AJ8042
USB STACKED CONN, R/A, 2.0 TYPE A, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

USB STACKED CONN, R/A, 2.0 TYPE A, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBR-A-D-S-O-TH
USB Connectors USBR-A-D-S-O-TH
USB Connectors High-Retention USB 2.0 Interface, Type A

USB Connectors High-Retention USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBR-A-D-S-O-TH 36AJ8042 USBR-A-D-S-O-TH
Product Name USB Connectors Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec USB Connectors
Connector Type USB USB USB
Geometry Right Angle Right Angle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Keystone - 71H6561 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
USB Connectors - 280087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Gender Female / Jack
Geometry Straight
View Details