Samtec Inc. Pin & Socket Connectors UPS-08-07.0-01-L-V

Description
.150 PowerStrip20 A Dual Blade Power Skt
Request a Quote
Description
.150 PowerStrip20 A Dual Blade Power Skt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UPS-08-07.0-01-L-V is a blade type power connector designed for high power applications. It features a current rating of 23 A per power blade and is compatible with 3.81 mm pitch configurations. The connector utilizes a dual blade contact system and is available in both power-only and power/signal combinations. It can be oriented in right-angle or vertical configurations and offers rugged screw-down and locking clip options for secure connections. The insulator material is black LCP, while the contact material is made of beryllium copper with either tin or gold plating options. The operating temperature range is from -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. The voltage rating is 438 VAC and 619 VDC, making it suitable for various high-voltage applications. The connector is also lead-free and solderable, meeting industry standards for environmental compliance.

Datasheet Summary
Powered by GS/AI

The UPS-08-07.0-01-L-V is a blade type power connector designed for high power applications. It features a current rating of 23 A per power blade and is compatible with 3.81 mm pitch configurations. The connector utilizes a dual blade contact system and is available in both power-only and power/signal combinations. It can be oriented in right-angle or vertical configurations and offers rugged screw-down and locking clip options for secure connections. The insulator material is black LCP, while the contact material is made of beryllium copper with either tin or gold plating options. The operating temperature range is from -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. The voltage rating is 438 VAC and 619 VDC, making it suitable for various high-voltage applications. The connector is also lead-free and solderable, meeting industry standards for environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - UPS-08-07.0-01-L-V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
UPS-08-07.0-01-L-V
Pin & Socket Connectors UPS-08-07.0-01-L-V
.150 PowerStrip20 A Dual Blade Power Skt

.150 PowerStrip20 A Dual Blade Power Skt

Buy Now
Singapore, Singapore
Electronic Connector
357-UPS-08-07.0-01-L-V
Electronic Connector 357-UPS-08-07.0-01-L-V
MICRO SOCKET POWERSTRIP Product overview: UPS-08-07.0-01-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UPS-08-07.0-01-L -V can be used for catalog matching and distributor lookup.

MICRO SOCKET POWERSTRIP Product overview: UPS-08-07.0-01-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UPS-08-07.0-01-L-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - UPS-08-07.0-01-L-V - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
UPS-08-07.0-01-L-V
Blade Type Power Connectors UPS-08-07.0-01-L-V
MICRO SOCKET POWERSTRIP

MICRO SOCKET POWERSTRIP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UPS-08-07.0-01-L-V 357-UPS-08-07.0-01-L-V UPS-08-07.0-01-L-V
Product Name Pin & Socket Connectors Electronic Connector Blade Type Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details