Samtec Inc. Umpt-06-01-L-Ra-Wt-M-Tr Samtec UMPT-06-01-L-RA-WT-M-TR

Description
UMPT-06-01-L-RA-WT-M -TR
Description
UMPT-06-01-L-RA-WT-M -TR
Datasheet
Datasheet Summary
Powered by GS/AI

The UMPT-06-01-L-RA-WT-M-TR is a blade type power connector designed for versatile applications including board-to-board, cable-to-board, and cable-to-cable connections. It supports a current rating of up to 18 A per blade and is available in configurations ranging from 2 to 10 positions. The connector features stack heights from 5 mm to 20 mm and can be oriented in vertical or right-angle configurations. Constructed from black LCP material, the connector utilizes copper alloy for its contacts, which can be plated with either tin or gold to meet specific regulatory requirements. The operating temperature range is from -55 °C to +125 °C, depending on the plating option selected. The connector is also compliant with MIL-DTL-55302 standards and has been qualified for severe environment testing. Creepage and clearance specifications are 2.20 mm and 1.65 mm, respectively, allowing for selective loading of contacts to meet specific requirements. Optional features include weld tabs and various latching mechanisms for enhanced security during operation. This product is suitable for applications requiring reliable power connections in demanding environments.

Datasheet Summary
Powered by GS/AI

The UMPT-06-01-L-RA-WT-M-TR is a blade type power connector designed for versatile applications including board-to-board, cable-to-board, and cable-to-cable connections. It supports a current rating of up to 18 A per blade and is available in configurations ranging from 2 to 10 positions. The connector features stack heights from 5 mm to 20 mm and can be oriented in vertical or right-angle configurations. Constructed from black LCP material, the connector utilizes copper alloy for its contacts, which can be plated with either tin or gold to meet specific regulatory requirements. The operating temperature range is from -55 °C to +125 °C, depending on the plating option selected. The connector is also compliant with MIL-DTL-55302 standards and has been qualified for severe environment testing. Creepage and clearance specifications are 2.20 mm and 1.65 mm, respectively, allowing for selective loading of contacts to meet specific requirements. Optional features include weld tabs and various latching mechanisms for enhanced security during operation. This product is suitable for applications requiring reliable power connections in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Umpt-06-01-L-Ra-Wt-M-Tr Samtec - 59AJ3588 - Newark, An Avnet Company
Chicago, IL, United States
Umpt-06-01-L-Ra-Wt-M-Tr Samtec
59AJ3588
Umpt-06-01-L-Ra-Wt-M-Tr Samtec 59AJ3588
UMPT-06-01-L-RA-WT-M -TR

UMPT-06-01-L-RA-WT-M-TR

Supplier's Site
Blade Type Power Connectors - UMPT-06-01-L-RA-WT-M-TR - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
UMPT-06-01-L-RA-WT-M-TR
Blade Type Power Connectors UMPT-06-01-L-RA-WT-M-TR
CONN MPOWER 2MM MALE 6POS R/A

CONN MPOWER 2MM MALE 6POS R/A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 59AJ3588 UMPT-06-01-L-RA-WT-M-TR
Product Name Umpt-06-01-L-Ra-Wt-M-Tr Samtec Blade Type Power Connectors
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data