Samtec Inc. Electronic Connector UMPS-05-05.5-G-V-S-W-TR

Description
CONN MPOWER 2MM FMALE 5POS GOLD Product overview: UMPS-05-05.5-G-V-S-W -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UMPS-05-05.5-G-V -S-W-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MPOWER 2MM FMALE 5POS GOLD Product overview: UMPS-05-05.5-G-V-S-W -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UMPS-05-05.5-G-V -S-W-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
357-UMPS-05-05.5-G-V-S-W-TR
Electronic Connector 357-UMPS-05-05.5-G-V-S-W-TR
CONN MPOWER 2MM FMALE 5POS GOLD Product overview: UMPS-05-05.5-G-V-S-W -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UMPS-05-05.5-G-V -S-W-TR can be used for catalog matching and distributor lookup.

CONN MPOWER 2MM FMALE 5POS GOLD Product overview: UMPS-05-05.5-G-V-S-W-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UMPS-05-05.5-G-V-S-W-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1340619-UMPS-05-05.5-G-V-S-W-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1340619-UMPS-05-05.5-G-V-S-W-TR
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1340619-UMPS-05-05.5-G-V-S-W-TR
Win Source Part Number: 1340619-UMPS-05-05.5 -G-V-S-W-TR Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Series: mPower™ UMPS Number of Positions: 5 Pitch: 0.079" (2.00mm) Color: Black Features: Pick and Place, Solder Retention Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 650 V Material - Insulation: Liquid Crystal Polymer (LCP) Standard Package: 425 Mounting Type: Surface Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: UMPS-05 California Prop 65: Warning Information

Win Source Part Number: 1340619-UMPS-05-05.5-G-V-S-W-TR
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Series: mPower™ UMPS
Number of Positions: 5
Pitch: 0.079" (2.00mm)
Color: Black
Features: Pick and Place, Solder Retention
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 650 V
Material - Insulation: Liquid Crystal Polymer (LCP)
Standard Package: 425
Mounting Type: Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: UMPS-05
California Prop 65: Warning Information

Buy Now Datasheet
Blade Type Power Connectors - UMPS-05-05.5-G-V-S-W-TR - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
UMPS-05-05.5-G-V-S-W-TR
Blade Type Power Connectors UMPS-05-05.5-G-V-S-W-TR
CONN MPOWER 2MM FMALE 5POS GOLD

CONN MPOWER 2MM FMALE 5POS GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 357-UMPS-05-05.5-G-V-S-W-TR 1340619-UMPS-05-05.5-G-V-S-W-TR UMPS-05-05.5-G-V-S-W-TR
Product Name Electronic Connector Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Blade Type Power Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details