Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080848-TW-50-03-TM-
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 150
Gender: Male
Contact Plating: Tin
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TMMH-150-01-T-T-RA; TMMH-150-04-F-T; TMMH-150-01-F-T;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080848-TW-50-03-TM-T-340-100 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-50-03-TM-T-340-100 |