Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-50-01-L-S-120 TW-50-01-L-S-120

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007398-TW-50-01-L-S -120 Number of Rows: 1 Contact Material: Bronze Number of Pins: 50 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-01-3037; 53047-0210; 53047-0410; 3-640440-4; 350786-1; 2-382811-1; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Lead Length: 8.2 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007398-TW-50-01-L-S -120 Number of Rows: 1 Contact Material: Bronze Number of Pins: 50 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-01-3037; 53047-0210; 53047-0410; 3-640440-4; 350786-1; 2-382811-1; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Lead Length: 8.2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-50-01-L-S-120 - 1007398-TW-50-01-L-S-120 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-50-01-L-S-120
1007398-TW-50-01-L-S-120
Circular Connectors - Circular Connectors - Housings - TW-50-01-L-S-120 1007398-TW-50-01-L-S-120
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007398-TW-50-01-L-S -120 Number of Rows: 1 Contact Material: Bronze Number of Pins: 50 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 22-01-3037; 53047-0210; 53047-0410; 3-640440-4; 350786-1; 2-382811-1; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Lead Length: 8.2 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007398-TW-50-01-L-S-120
Number of Rows: 1
Contact Material: Bronze
Number of Pins: 50
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 22-01-3037; 53047-0210; 53047-0410; 3-640440-4; 350786-1; 2-382811-1;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Lead Length: 8.2 mm

Buy Now
2Mm Terminal Strips Samtec - 17W4229 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Samtec
17W4229
2Mm Terminal Strips Samtec 17W4229
2MM TERMINAL STRIPS

2MM TERMINAL STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1007398-TW-50-01-L-S-120 17W4229
Product Name Circular Connectors - Circular Connectors - Housings - TW-50-01-L-S-120 2Mm Terminal Strips Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products