Flexible Board Stacking Header, 2.00mm P
HEADER, 2 MM, THROUGH HOLE, 90 CONTACTS; Product Range:TW Series; No. of Contacts:90Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TW-45-05-S-D-250-090 | 17W3809 |
| Product Name | Terminals | Header, 2 Mm, Through Hole, 90 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |