TW-42-12-S-D-250 -- 2MM TERMINAL STRIPS SAMTEC
Samtec Inc.
2Mm Terminal Strips Samtec
TW-42-12-S-D-250
Description
2MM TERMINAL STRIPS
Description
2MM TERMINAL STRIPS
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17W3538 |
|
Product Name
|
2Mm Terminal Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details