Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037498-TW-40-12-S-D
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 80
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TMM-140-01-L-D-RA; MTMM-140-06-S-D-200;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037498-TW-40-12-S-D-960-000 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-40-12-S-D-960-000 |