Samtec Inc. Terminals TW-40-12-G-D-125-340

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 80 Contacts from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It consists of 80 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with a plating option of either tin or gold over nickel. The current rating is 5.2 A per pin when using 2 pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 80 Contacts from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It consists of 80 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with a plating option of either tin or gold over nickel. The current rating is 5.2 A per pin when using 2 pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-40-12-G-D-125-340 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec - 17W2947 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec
17W2947
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec 17W2947
HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Product Range:TW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Product Range:TW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-40-12-G-D-125-340 17W2947
Product Name Terminals Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions - 80X2564 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details