Samtec Inc. Terminals TW-40-08-G-D-635-120

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-40-08-G-D-635-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec - 17W2536 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec
17W2536
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec 17W2536
HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Product Range:TW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Product Range:TW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-40-08-G-D-635-120 17W2536
Product Name Terminals Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV13405F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions - 06M1865 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 24
View Details
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details