Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009211-TW-40-03-L-D
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 80
Gender: Male
Contact Plating: Gold
Number of Pins: 40
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TMM-140-01-L-D-RA; TMMH-140-01-L-D-RA; TMMH-140-01-G-D-RA;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Lead Length: 13.6 mm
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1009211-TW-40-03-L-D-121-000 | 17W1646 |
| Product Name | Circular Connectors - Circular Connectors - Housings - TW-40-03-L-D-121-000 | 2Mm Terminal Strips Samtec |
| Connector Type | Circular / Cylindrical Connectors |