Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177077-TW-40-01-G-T
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 120
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177077-TW-40-01-G-T-160-000 |
| Product Name | Custom Parts - Custom Parts (S - T) - TW-40-01-G-T-160-000 |