Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037432-TW-36-02-S-D
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 72
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): MTMM-136-04-S-D-150;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037432-TW-36-02-S-D-289-SM |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-36-02-S-D-289-SM |