Samtec Inc. OEM Parts - OEM Parts (T - Z) - TW-36-02-S-D-289-005 TW-36-02-S-D-289-005

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037522-TW-36-02-S-D -289-005 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 72 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): MTMM-136-04-S-D-150; TMMH-136-01-L-D-ES; TMM-136-01-G-D-RA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037522-TW-36-02-S-D -289-005 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 72 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): MTMM-136-04-S-D-150; TMMH-136-01-L-D-ES; TMM-136-01-G-D-RA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TW-36-02-S-D-289-005 - 1037522-TW-36-02-S-D-289-005 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TW-36-02-S-D-289-005
1037522-TW-36-02-S-D-289-005
OEM Parts - OEM Parts (T - Z) - TW-36-02-S-D-289-005 1037522-TW-36-02-S-D-289-005
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037522-TW-36-02-S-D -289-005 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 72 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): MTMM-136-04-S-D-150; TMMH-136-01-L-D-ES; TMM-136-01-G-D-RA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037522-TW-36-02-S-D-289-005
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 72
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): MTMM-136-04-S-D-150; TMMH-136-01-L-D-ES; TMM-136-01-G-D-RA;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1037522-TW-36-02-S-D-289-005
Product Name OEM Parts - OEM Parts (T - Z) - TW-36-02-S-D-289-005
Unlock Full Specs
to access all available technical data

Similar Products