Samtec Inc. Terminals TW-35-03-G-D-120-080

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-35-03-G-D-120-080 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 70 Contacts; Product Range Samtec - 16W9409 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 70 Contacts; Product Range Samtec
16W9409
Header, 2 Mm, Through Hole, 70 Contacts; Product Range Samtec 16W9409
HEADER, 2 MM, THROUGH HOLE, 70 CONTACTS; Product Range:TW Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 70 CONTACTS; Product Range:TW Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-35-03-G-D-120-080 16W9409
Product Name Terminals Header, 2 Mm, Through Hole, 70 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - 103171-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details