Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-32-07-L-S-470-150 TW-32-07-L-S-470-150

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989073-TW-32-07-L-S- 470-150 Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 32 Gender: Male Contact Plating: Gold Number of Pins: 32 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TSW-132-08-S-S-RA; TSW-132-07-L-S; TMS-132-01-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 19.1 mm
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989073-TW-32-07-L-S- 470-150 Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 32 Gender: Male Contact Plating: Gold Number of Pins: 32 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TSW-132-08-S-S-RA; TSW-132-07-L-S; TMS-132-01-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 19.1 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-32-07-L-S-470-150 - 989073-TW-32-07-L-S-470-150 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-32-07-L-S-470-150
989073-TW-32-07-L-S-470-150
Circular Connectors - Circular Connectors - Housings - TW-32-07-L-S-470-150 989073-TW-32-07-L-S-470-150
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989073-TW-32-07-L-S- 470-150 Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 32 Gender: Male Contact Plating: Gold Number of Pins: 32 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TSW-132-08-S-S-RA; TSW-132-07-L-S; TMS-132-01-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LF; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Length: 19.1 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989073-TW-32-07-L-S-470-150
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 32
Gender: Male
Contact Plating: Gold
Number of Pins: 32
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TSW-132-08-S-S-RA; TSW-132-07-L-S; TMS-132-01-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LF;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Length: 19.1 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec - 16W7086 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
16W7086
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec 16W7086
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 989073-TW-32-07-L-S-470-150 16W7086
Product Name Circular Connectors - Circular Connectors - Housings - TW-32-07-L-S-470-150 Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details