Samtec Inc. Terminals TW-32-07-G-S-435-180

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-32-07-G-S-435-180 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 32 Contacts; Product Range Samtec - 16W7029 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 32 Contacts; Product Range Samtec
16W7029
Header, 2 Mm, Through Hole, 32 Contacts; Product Range Samtec 16W7029
HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Product Range:TW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Product Range:TW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-32-07-G-S-435-180 16W7029
Product Name Terminals Header, 2 Mm, Through Hole, 32 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details