Samtec Inc. Terminals TW-30-12-L-D-787-196

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-30-12-L-D-787-196 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec - 40AC7360 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
40AC7360
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec 40AC7360
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-30-12-L-D-787-196 40AC7360
Product Name Terminals Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
PTFE Insulated Top Mount Solder Terminal - 11306 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details