Samtec Inc. Terminals TW-30-12-G-D-875-085

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 60 Contacts from the Samtec TW Series features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The product has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 60 Contacts from the Samtec TW Series features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The product has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-30-12-G-D-875-085 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec - 16W5654 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
16W5654
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec 16W5654
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-30-12-G-D-875-085 16W5654
Product Name Terminals Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-206-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 64AC8716 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details