Samtec Inc. OEM Parts - OEM Parts (T - Z) - TW-30-07-LM-D-535-090 TW-30-07-LM-D-535-090

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958679-TW-30-07-LM-D -535-090 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 60 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): MTMM-130-06-G-D-245; MTMM-130-06-G-D-200; TMM-130-01-G-D; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958679-TW-30-07-LM-D -535-090 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 60 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): MTMM-130-06-G-D-245; MTMM-130-06-G-D-200; TMM-130-01-G-D; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TW-30-07-LM-D-535-090 - 958679-TW-30-07-LM-D-535-090 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TW-30-07-LM-D-535-090
958679-TW-30-07-LM-D-535-090
OEM Parts - OEM Parts (T - Z) - TW-30-07-LM-D-535-090 958679-TW-30-07-LM-D-535-090
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958679-TW-30-07-LM-D -535-090 Pitch: 2 mm Number of Rows: 2 Termination: Solder Number of Contacts: 60 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): MTMM-130-06-G-D-245; MTMM-130-06-G-D-200; TMM-130-01-G-D; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958679-TW-30-07-LM-D-535-090
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 60
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): MTMM-130-06-G-D-245; MTMM-130-06-G-D-200; TMM-130-01-G-D;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 958679-TW-30-07-LM-D-535-090
Product Name OEM Parts - OEM Parts (T - Z) - TW-30-07-LM-D-535-090
Unlock Full Specs
to access all available technical data

Similar Products