Samtec Inc. Terminals TW-30-07-G-Q-520-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 2 mm, Through Hole, 120 Contacts (part number 16W4844) features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It consists of four rows and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with either tin or gold plating over nickel, with a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 2 mm, Through Hole, 120 Contacts (part number 16W4844) features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It consists of four rows and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with either tin or gold plating over nickel, with a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-30-07-G-Q-520-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec - 16W4844 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec
16W4844
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec 16W4844
HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Product Range:TW Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Product Range:TW Series; No. of Contacts:120Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-30-07-G-Q-520-090 16W4844
Product Name Terminals Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
10+10 Pos. Male DIL Cable Housing, Screw-Lok - G125-3242096M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details