The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 16W4632, features a pitch of 2.00 mm and is designed for both SMT and through-hole applications. It supports a variety of board and cable mates, including CLT, SQT, and TCSD. The header is available in configurations ranging from 2 to 36 pins per row and offers multiple lead styles and plating options, including gold flash on posts and matte tin on tails. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with a current rating of 4.9 A per pin for the SMT version and 5.2 A per pin for the through-hole version. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The header is lead-free solderable and features a maximum lead coplanarity of 0.15 mm. For applications requiring mechanical stability, the use of mechanical board spacers is recommended. The product is non-standard and non-returnable, and additional options such as end shrouds and alignment pins are available upon request.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 16W4632 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |