Samtec Inc. Terminals TW-30-05-L-D-255-125

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-30-05-L-D-255-125 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec - 16W4291 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
16W4291
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec 16W4291
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-30-05-L-D-255-125 16W4291
Product Name Terminals Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Female Contact with 26 AWG wire, 150mm, double-end - G125-FW10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details