Samtec Inc. OEM Parts - OEM Parts (T - Z) - TW-30-05-G-5-312-106 TW-30-05-G-5-312-106

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060228-TW-30-05-G-5 -312-106 Packaging: Bulk Pitch: 2 mm Number of Rows: 5 Termination: Solder Number of Contacts: 150 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-30-06-G-5-315-140 ; TMMH-130-01-F-5; TW-30-03-G-5-165-100 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060228-TW-30-05-G-5 -312-106 Packaging: Bulk Pitch: 2 mm Number of Rows: 5 Termination: Solder Number of Contacts: 150 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-30-06-G-5-315-140 ; TMMH-130-01-F-5; TW-30-03-G-5-165-100 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TW-30-05-G-5-312-106 - 1060228-TW-30-05-G-5-312-106 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TW-30-05-G-5-312-106
1060228-TW-30-05-G-5-312-106
OEM Parts - OEM Parts (T - Z) - TW-30-05-G-5-312-106 1060228-TW-30-05-G-5-312-106
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060228-TW-30-05-G-5 -312-106 Packaging: Bulk Pitch: 2 mm Number of Rows: 5 Termination: Solder Number of Contacts: 150 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-30-06-G-5-315-140 ; TMMH-130-01-F-5; TW-30-03-G-5-165-100 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060228-TW-30-05-G-5-312-106
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 5
Termination: Solder
Number of Contacts: 150
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TW-30-06-G-5-315-140; TMMH-130-01-F-5; TW-30-03-G-5-165-100;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060228-TW-30-05-G-5-312-106
Product Name OEM Parts - OEM Parts (T - Z) - TW-30-05-G-5-312-106
Unlock Full Specs
to access all available technical data

Similar Products