Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-29-02-L-S-170-SM

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 16W3080, features a pitch of 2.00 mm and is designed for both surface mount and through-hole applications. It supports a range of pin configurations from 2 to 50 pins per row and offers various lead styles and plating options, including gold flash on posts and matte tin on tails. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Additional features include options for polarization, alignment pins, and pick & place pads. This product is suitable for applications requiring reliable board stacking solutions.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 16W3080, features a pitch of 2.00 mm and is designed for both surface mount and through-hole applications. It supports a range of pin configurations from 2 to 50 pins per row and offers various lead styles and plating options, including gold flash on posts and matte tin on tails. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Additional features include options for polarization, alignment pins, and pick & place pads. This product is suitable for applications requiring reliable board stacking solutions.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 16W3080 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
16W3080
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 16W3080
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16W3080
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details