Samtec Inc. Terminals TW-27-07-G-D-415-165

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-27-07-G-D-415-165 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 54 Contacts; Product Range Samtec - 16W2410 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 54 Contacts; Product Range Samtec
16W2410
Header, 2 Mm, Through Hole, 54 Contacts; Product Range Samtec 16W2410
HEADER, 2 MM, THROUGH HOLE, 54 CONTACTS; Product Range:TW Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 54 CONTACTS; Product Range:TW Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-27-07-G-D-415-165 16W2410
Product Name Terminals Header, 2 Mm, Through Hole, 54 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8491 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details