Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145483-TW-26-08-S-D
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 52
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1145483-TW-26-08-S-D-250-100 |
| Product Name | Custom Parts - Custom Parts (S - T) - TW-26-08-S-D-250-100 |