Samtec Inc. Terminals TW-25-12-G-D-900-150

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-25-12-G-D-900-150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec - 16W1092 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec
16W1092
Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec 16W1092
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Product Range:TW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Product Range:TW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-25-12-G-D-900-150 16W1092
Product Name Terminals Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
Backplane Conn, Header, 30Pos, 5Row, 2Mm; Product Range Amphenol Communications Solutions - 06M2490 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Female Contact with 28 AWG wire, 300mm, double-end - G125-FW20300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details