HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Product Range:TW Series; No. of Contacts:50Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 15W9147 |
| Product Name | Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |