Samtec Inc. Terminals TW-25-02-S-D-130-125

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-25-02-S-D-130-125 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec - 15W8641 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec
15W8641
Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec 15W8641
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Product Range:TW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Product Range:TW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-25-02-S-D-130-125 15W8641
Product Name Terminals Header, 2 Mm, Through Hole, 50 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10152784-1611K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102694-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details