Samtec Inc. Terminals TW-24-08-G-D-595-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-24-08-G-D-595-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 48 Contacts; Product Range Samtec - 15W8261 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 48 Contacts; Product Range Samtec
15W8261
Header, 2 Mm, Through Hole, 48 Contacts; Product Range Samtec 15W8261
HEADER, 2 MM, THROUGH HOLE, 48 CONTACTS; Product Range:TW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 48 CONTACTS; Product Range:TW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-24-08-G-D-595-090 15W8261
Product Name Terminals Header, 2 Mm, Through Hole, 48 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1230975-98414-G06-12ULF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Headers & Wire Housings - G125-MH15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details