Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-22-08-L-D-500-100

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 15W6981, features a pitch of 2.00 mm and is available in various configurations including single, double, and multiple rows. It supports a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with two pins powered. The operating temperature range is from -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for SMT applications, with a maximum lead coplanarity of 0.15 mm. The product is suitable for various board mates and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 15W6981, features a pitch of 2.00 mm and is available in various configurations including single, double, and multiple rows. It supports a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with two pins powered. The operating temperature range is from -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for SMT applications, with a maximum lead coplanarity of 0.15 mm. The product is suitable for various board mates and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 15W6981 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
15W6981
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 15W6981
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15W6981
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details