Samtec Inc. Terminals TW-21-04-L-S-360-100

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-21-04-L-S-360-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 21 Contacts; Product Range Samtec - 15W5658 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 21 Contacts; Product Range Samtec
15W5658
Header, 2 Mm, Through Hole, 21 Contacts; Product Range Samtec 15W5658
HEADER, 2 MM, THROUGH HOLE, 21 CONTACTS; Product Range:TW Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 21 CONTACTS; Product Range:TW Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-21-04-L-S-360-100 15W5658
Product Name Terminals Header, 2 Mm, Through Hole, 21 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Double Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
8+2 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details