Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-20-09-L-D-190-SM

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 15W4782, features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. It supports both surface mount and through-hole mounting styles. The header is designed for use with various board mates including CLT, SQT, and SQW, and cable mates such as TCSD. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. It has a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. Lead-free solderable and compliant with SMT lead coplanarity specifications, this header is suitable for applications requiring reliable electrical connections in compact spaces. Additional options such as alignment pins and pick & place pads are available, enhancing its versatility in various designs.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 15W4782, features a pitch of 2.00 mm and is available in configurations ranging from 2 to 36 pins per row. It supports both surface mount and through-hole mounting styles. The header is designed for use with various board mates including CLT, SQT, and SQW, and cable mates such as TCSD. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. It has a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. Lead-free solderable and compliant with SMT lead coplanarity specifications, this header is suitable for applications requiring reliable electrical connections in compact spaces. Additional options such as alignment pins and pick & place pads are available, enhancing its versatility in various designs.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 15W4782 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
15W4782
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 15W4782
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15W4782
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details