Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-20-08-L-D-390-100 TW-20-08-L-D-390-100

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202041-TW-20-08-L-D -390-100 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 40 Gender: Male Contact Plating: Gold Number of Pins: 20 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 21.1 mm
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202041-TW-20-08-L-D -390-100 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 40 Gender: Male Contact Plating: Gold Number of Pins: 20 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 21.1 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-20-08-L-D-390-100 - 1202041-TW-20-08-L-D-390-100 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-20-08-L-D-390-100
1202041-TW-20-08-L-D-390-100
Circular Connectors - Circular Connectors - Housings - TW-20-08-L-D-390-100 1202041-TW-20-08-L-D-390-100
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202041-TW-20-08-L-D -390-100 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 40 Gender: Male Contact Plating: Gold Number of Pins: 20 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 21.1 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202041-TW-20-08-L-D-390-100
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 40
Gender: Male
Contact Plating: Gold
Number of Pins: 20
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Length: 21.1 mm

Buy Now
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 15W4546 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
15W4546
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 15W4546
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1202041-TW-20-08-L-D-390-100 15W4546
Product Name Circular Connectors - Circular Connectors - Housings - TW-20-08-L-D-390-100 Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details