Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-20-08-L-D-250-170

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 15W4543, features an insulator made of black liquid crystal polymer and terminals constructed from phosphor bronze. It is available with either tin or gold plating over a nickel base, with a current rating of 5.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors. The product is non-standard and non-returnable, and it is important to specify the stacker height and lead style when ordering.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 15W4543, features an insulator made of black liquid crystal polymer and terminals constructed from phosphor bronze. It is available with either tin or gold plating over a nickel base, with a current rating of 5.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications utilizing gold or selective gold plated connectors. The product is non-standard and non-returnable, and it is important to specify the stacker height and lead style when ordering.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 15W4543 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
15W4543
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 15W4543
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15W4543
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details