The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 15W3230, features a pitch of 2.00 mm and is designed for both SMT and through-hole applications. It supports a range of configurations with options for 2 to 36 pins per row and various lead styles. The header is available with gold flash or matte tin plating, ensuring compatibility with different assembly processes. This product has a current rating of 4.9 A per pin for the SMT version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. The header is lead-free solderable and offers options for mechanical stability, including the use of board spacers. It is important to note that this series is non-standard and non-returnable, which may be a consideration for procurement.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15W3230 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |