Samtec Inc. Terminals TW-20-03-G-D-200-220

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-20-03-G-D-200-220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec - 15W2277 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec
15W2277
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec 15W2277
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-20-03-G-D-200-220 15W2277
Product Name Terminals Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5743-104-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details