The Flexible Board Stacking Header, 2.00mm Pitch, part number 15W2013, features a pitch of 2.00 mm and is designed for both SMT and through-hole applications. It supports a variety of board and cable mates, including CLT, SQT, SQW, and TCSD. The header is available in configurations ranging from 2 to 36 pins per row, with options for single, double, triple, and four-row designs. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. It has a current rating of 4.9 A per pin for the SMT version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C for tin plating and -55 °C to +125 °C for gold plating. This header is lead-free solderable and features a maximum lead coplanarity of 0.15 mm. Additional options include polarized positions and alignment pins for enhanced mechanical stability. The product is non-standard and non-returnable, and mechanical board spacers are recommended for applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15W2013 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |