Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-18-12-T-D-120-140 TW-18-12-T-D-120-140

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156756-TW-18-12-T-D -120-140 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 36 Gender: Male Contact Plating: Tin Number of Pins: 18 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 28.2 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156756-TW-18-12-T-D -120-140 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 36 Gender: Male Contact Plating: Tin Number of Pins: 18 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 28.2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-18-12-T-D-120-140 - 1156756-TW-18-12-T-D-120-140 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-18-12-T-D-120-140
1156756-TW-18-12-T-D-120-140
Circular Connectors - Circular Connectors - Housings - TW-18-12-T-D-120-140 1156756-TW-18-12-T-D-120-140
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156756-TW-18-12-T-D -120-140 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 36 Gender: Male Contact Plating: Tin Number of Pins: 18 Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Length: 28.2 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156756-TW-18-12-T-D-120-140
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 36
Gender: Male
Contact Plating: Tin
Number of Pins: 18
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Length: 28.2 mm

Buy Now
2Mm Terminal Strips Samtec - 15W1297 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Samtec
15W1297
2Mm Terminal Strips Samtec 15W1297
2MM TERMINAL STRIPS

2MM TERMINAL STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1156756-TW-18-12-T-D-120-140 15W1297
Product Name Circular Connectors - Circular Connectors - Housings - TW-18-12-T-D-120-140 2Mm Terminal Strips Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - ECG.2B.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details
2 suppliers