Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-18-08-L-D-487-150

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 15W1070, features a pitch of 2.00 mm and is available in various configurations, including single, double, and multiple rows. It supports a current rating of 4.9 A per pin for surface mount (SM) and 5.2 A per pin for through-hole (TH) applications, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for SMT applications with a maximum lead coplanarity of 0.15 mm. The product is suitable for various board mates and cable mates, making it versatile for different engineering applications.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 15W1070, features a pitch of 2.00 mm and is available in various configurations, including single, double, and multiple rows. It supports a current rating of 4.9 A per pin for surface mount (SM) and 5.2 A per pin for through-hole (TH) applications, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and designed for SMT applications with a maximum lead coplanarity of 0.15 mm. The product is suitable for various board mates and cable mates, making it versatile for different engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 15W1070 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
15W1070
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 15W1070
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15W1070
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S14M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details