Samtec Inc. Terminals TW-17-10-T-S-400-083

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-17-10-T-S-400-083 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 17 Contacts; Product Range Samtec - 15W0182 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 17 Contacts; Product Range Samtec
15W0182
Header, 2 Mm, Through Hole, 17 Contacts; Product Range Samtec 15W0182
HEADER, 2 MM, THROUGH HOLE, 17 CONTACTS; Product Range:TW Series; No. of Contacts:17Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 17 CONTACTS; Product Range:TW Series; No. of Contacts:17Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-17-10-T-S-400-083 15W0182
Product Name Terminals Header, 2 Mm, Through Hole, 17 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102972-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - B5743-234-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10148176-2420J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details